The JM38510/33203BRA is an octal buffer/line driver with 3-state outputs, packaged in a 20-pin ceramic dual in-line package (CDIP). It is characterized for operation over the military temperature range of -55°C to 125°C, operates with a supply voltage of 4.5 V to 5.5 V, and features two 4-bit sections with active-low output enable inputs. The device provides high-level output current of -12 mA and low-level output current of 64 mA under recommended operating conditions.
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125
Military 8-ch, 4.5-V to 5.5-V bipolar buffers with 3-state outputs 20-CDIP -55 to 125 Product overview: JM38510/33203BRA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-JM38510/33203BRA
Bus Driver, F/FAST Series, 8-Func, 4-Bit, True Output, TTL, CDIP20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | JM38510/33203BRA | 704-JM38510/33203BRA | JM38510/33203BRA |
| Product Name | SN54F244 Octal Buffers/Drivers With 3-State Outputs | Interface Transceiver IC | |
| Technology | F |