Octal buffers and drivers with 3-state outputs in a 20-pin CDIP package, characterized for operation from -55°C to 125°C, with a supply voltage range of 4.5 V to 5.5 V, high-level output current of -12 mA, and low-level output current of 48 mA.
Octal Buffers/Drivers With 3-State Outputs 20-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | JM38510/33201BRA |
| Product Name | SN54F240 Octal Buffers/Drivers With 3-State Outputs |
| Technology | F |