Texas Instruments SN54F10 Triple 3-Input Positive-NAND Gates JM38510/33003BCA

Description
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54F10 Triple 3-Input Positive-NAND Gates - JM38510/33003BCA - Texas Instruments
Dallas, TX, United States
SN54F10 Triple 3-Input Positive-NAND Gates
JM38510/33003BCA
SN54F10 Triple 3-Input Positive-NAND Gates JM38510/33003BCA
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125

Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: JM38510/33003BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/33003BCA can be used for catalog matching and distributor lookup.

Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: JM38510/33003BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/33003BCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - JM38510/33003BCA - 1191685-JM38510/33003BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/33003BCA
1191685-JM38510/33003BCA
Logic - Logic - Gates and Inverters - JM38510/33003BCA 1191685-JM38510/33003BCA
Manufacturer: Texas Instruments Win Source Part Number: 1191685-JM38510/3300 3BCA Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1191685-JM38510/33003BCA
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
 - JM38510/33003BCA - Rochester Electronics
Newburyport, MA, United States
NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, CDIP14

NAND Gate, F/FAST Series, 3-Func, 3-Input, TTL, CDIP14

Supplier's Site Datasheet
Gates and Inverters - JM38510/33003BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/33003BCA
Gates and Inverters JM38510/33003BCA
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - JM38510/33003BCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
JM38510/33003BCA
Integrated Circuits (ICs) - Logic - Gates and Inverters JM38510/33003BCA
IC TRPL 3-INP

IC TRPL 3-INP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number JM38510/33003BCA 705-JM38510/33003BCA 1191685-JM38510/33003BCA JM38510/33003BCA JM38510/33003BCA JM38510/33003BCA
Product Name SN54F10 Triple 3-Input Positive-NAND Gates Logic IC Logic - Logic - Gates and Inverters - JM38510/33003BCA Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT AND; NAND
Logic Family F TTL; FAST
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54S64FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - 54H20DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details