Dual 4-bit binary counters in a 14-pin ceramic dual in-line package with an operating temperature range of -55 to 125°C.
Dual 4-Bit Binary Counters 14-CDIP -55 to 125
DUAL 4-BIT BINARY COUNTERS 14-CD
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters |
| Product Number | JM38510/32702BCA | JM38510/32702BCA | JM38510/32702BCA |
| Product Name | SN54LS393 Dual 4-Bit Binary Counters | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | |
| Package Type | CDIP,CFP,LCCC | DIP; 14-CDIP (0.300\", 7.62mm) | |
| Logic Family | LS | ||
| Number of Stages (Bits) | 4 bits |