Synchronous 4-bit counters in a 20-pin LCCC package with an operating temperature range of -55 to 125 °C.
Synchronous 4-Bit Counters 20-LCCC -55 to 125
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CQCC20
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-LCCC (8.89x8.89)
SYNCHRONOUS 4-BIT COUNTERS 20-LC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | JM38510/31512B2A | JM38510/31512B2A | JM38510/31512B2A | JM38510/31512B2A |
| Product Name | SN54LS163A Synchronous 4-Bit Counters | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Category | Synchronous | Synchronous | ||
| Supply Voltage | 5.25 | 4.5 V ~ 5.5 V | ||
| Package Type | CDIP,CFP,LCCC | LCCC; LCCC20 | 20-CLCC | |
| Logic Family | LS | TTL | ||
| Number of Stages (Bits) | 4 bits |