Quadruple 2-input positive-AND gate in a 14-pin CFP package with an operating temperature range of -55 to 125°C.
Quadruple 2-Input Positive-AND Gates 14-CFP -55 to 125
IC GATE AND 4CH 2-INP 14CFP
AND Gate IC 4 Channel 14-CFP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | JM38510/31004SDA | JM38510/31004SDA | JM38510/31004SDA |
| Product Name | SN54LS08-SP Quadruple 2-Input Positive-AND Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | AND; AND Gate |
| Logic Family | LS | ||
| Propagation Delay | 20 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |