Texas Instruments SN54LS08 Quadruple 2-Input Positive-AND Gates JM38510/31004BCA

Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS08 Quadruple 2-Input Positive-AND Gates - JM38510/31004BCA - Texas Instruments
Dallas, TX, United States
SN54LS08 Quadruple 2-Input Positive-AND Gates
JM38510/31004BCA
SN54LS08 Quadruple 2-Input Positive-AND Gates JM38510/31004BCA
Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Quadruple 2-Input Positive-AND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - JM38510/31004BCA - 1191668-JM38510/31004BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/31004BCA
1191668-JM38510/31004BCA
Logic - Logic - Gates and Inverters - JM38510/31004BCA 1191668-JM38510/31004BCA
Manufacturer: Texas Instruments Win Source Part Number: 1191668-JM38510/3100 4BCA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1191668-JM38510/31004BCA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar AND gates 14-CDIP -55 to 125 Product overview: JM38510/31004BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/31004BCA can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar AND gates 14-CDIP -55 to 125 Product overview: JM38510/31004BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/31004BCA can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - JM38510/31004BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/31004BCA
Gates and Inverters JM38510/31004BCA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number JM38510/31004BCA 1191668-JM38510/31004BCA 705-JM38510/31004BCA JM38510/31004BCA
Product Name SN54LS08 Quadruple 2-Input Positive-AND Gates Logic - Logic - Gates and Inverters - JM38510/31004BCA Logic IC Gates and Inverters
Gate Type AND NOT AND; AND GATE
Logic Family LS
Propagation Delay 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F13FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-86844012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details
4 suppliers
SN54AS832B Hex 2-Input OR Drivers - 5962-88523012A - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
3 suppliers