Quadruple 2-input Exclusive-OR gate in a 14-pin CFP package with an operating temperature range of -55 to 125 °C.
Quadruple 2-Input Exclusive-OR Gates 14-CFP -55 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066352-JM38510/3050
Length: 9.21 mm
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 1.59 mm
Height: 2.03 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -400 µA
Number of Outputs: 1
Low Level Output Current: 4 mA
Quiescent Current: 10 mA
Propagation Delay: 30 ns
Width: 5.97 mm
Categories: Logic - Gates and Inverters
Alternative Parts (Cross-Reference): SN54LS86AJ; SNJ54LS86AJ; SNJ54LS86AW; 74HCT86S14-13; 74HCT86PW,118; 74HCT86D-Q100,118;
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: XOR
Quadruple 2-Input Exclusive-OR Gates 14-CFP -55 to 125 Product overview: JM38510/30502BDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/30502BDA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | JM38510/30502BDA | 1066352-JM38510/30502BDA | 705-JM38510/30502BDA |
| Product Name | SN54LS86A Quadruple 2-Input Exclusive-OR Gates | Logic - Logic - Gates and Inverters - JM38510/30502BDA | Logic IC |
| Gate Type | OR | NOT | XOR GATE |
| Logic Family | LS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) |
| IC Package Type | Other; CDIP,CFP,LCCC |