Quadruple 2-Input Positive-OR Gates 14-CDIP -55 to 125
OR Gate, LS Series, 4-Func, 2-Input, TTL, CDIP14
IC GATE OR 4CH 2-INP 14CDIP
OR Gate IC 4 Channel 14-CDIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | JM38510/30501SCA | JM38510/30501SCA | JM38510/30501SCA | JM38510/30501SCA | JM38510/30501SCA |
| Product Name | SN54LS32-SP Quadruple 2-Input Positive-OR Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | OR | OR; OR Gate | |
| Logic Family | LS | TTL | |||
| Propagation Delay | 22 ns | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |