AND-OR-invert gates in a 14-pin ceramic dual in-line package (CDIP) with an operating temperature range of -55 to 125 °C.
AND-OR-invert Gates 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | JM38510/30401B2A |
| Product Name | SN54LS51 AND-OR-invert Gates |
| Gate Type | OR |
| Logic Family | LS |
| Propagation Delay | 20 ns |