The SN54LS00-SP is a quadruple 2-input positive-NAND gate designed by Texas Instruments. It features four independent NAND gates that perform the Boolean function Y = A.B, or Y = A + B in positive logic. This device is characterized for operation over a full military temperature range of -55°C to 125°C, making it suitable for various applications in harsh environments. The inputs are TTL compliant, accepting logic levels of 3.3 V or 2.5 V, with input high voltage (V_IH) at 2 V and input low voltage (V_IL) at 0.8 V. The product is available in multiple package types, including a 14-pin CDIP, which is relevant for the part number JM38510/30001SCA. This versatility allows for integration into a wide range of electronic designs, including AV receivers, portable audio docks, and home theater systems.
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125
Quadruple 2-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: JM38510/30001SCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/30001SCA
NAND Gate IC 4 Channel 14-CDIP
IC GATE NAND 4CH 2-INP 14CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | JM38510/30001SCA | 705-JM38510/30001SCA | JM38510/30001SCA | JM38510/30001SCA |
| Product Name | SN54LS00-SP Quadruple 2-Input Positive-NAND Gates | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NAND; NAND Gate | NAND |
| Logic Family | LS | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| IC Package Type | Other; CDIP,CFP | Other; CDIP | DIP; Other; 14-CDIP (0.300\", 7.62mm) |