CMOS triple 3-input OR gate in a 14-pin ceramic dual-in-line package with an operating temperature range of -55 to 125°C.
CMOS Triple 3-Input OR Gate 14-CDIP -55 to 125
OR Gate, 4000/14000/40000 Series, 3-Func, 2-Input, CMOS, CDIP14
IC TRPL 3-INP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | JM38510/17103BCA | JM38510/17103BCA | JM38510/17103BCA | JM38510/17103BCA |
| Product Name | CD4075B-MIL CMOS Triple 3-Input OR Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | ||
| Supply Voltage | 3V; 10 | |||
| Logic Family | CD4000 | CMOS | ||
| Propagation Delay | 250 ns |