Texas Instruments CD4071B-MIL CMOS Quad 2-Input OR Gate JM38510/17101BCA

Description
CMOS Quad 2-Input OR Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input OR Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4071B-MIL CMOS Quad 2-Input OR Gate - JM38510/17101BCA - Texas Instruments
Dallas, TX, United States
CD4071B-MIL CMOS Quad 2-Input OR Gate
JM38510/17101BCA
CD4071B-MIL CMOS Quad 2-Input OR Gate JM38510/17101BCA
CMOS Quad 2-Input OR Gate 14-CDIP -55 to 125

CMOS Quad 2-Input OR Gate 14-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number JM38510/17101BCA
Product Name CD4071B-MIL CMOS Quad 2-Input OR Gate
Gate Type OR
Supply Voltage 3V; 10
Logic Family CD4000
Propagation Delay 250 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 54LS04FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers