The LF147 is a quad JFET input operational amplifier with internally trimmed offset voltage, offering a typical gain bandwidth of 4 MHz, a slew rate of 13 V/μs, and a supply current of 7.2 mA. It operates from ±5 V to ±15 V supply voltage, features an input impedance of 10¹² Ω, and is housed in a 14-pin CDIP package. The device is rated for operation from −55°C to 125°C and meets Mil-Std-883, Method 5005-Group A quality conformance inspection requirements.
Wide Bandwidth Quad JFET Input Operational Amplifier 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | JM38510/11906BCX |
| Product Name | LF147JAN Wide Bandwidth Quad JFET Input Operational Amplifier |