Texas Instruments TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier JM38510/11906BCA

Description
High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote
Description
High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL074M is a high-speed, low-noise JFET-input quad operational amplifier designed for a wide range of applications. It features a high slew rate of 20 V/Oºs and a low offset voltage of 1 mV, making it suitable for precision signal processing. The device operates over an extended temperature range of -55°C to +125°C, ensuring reliability in harsh environments. It has low power consumption at 940 OºA per channel and offers a wide supply voltage range from ±2.25V to ±20V or 4.5V to 40V. The TL074M is ideal for applications such as solar energy inverters, motor drives, and professional audio equipment, providing low noise performance with a typical noise voltage of 37 nV/,àöHz at 1 kHz. Output short-circuit protection and low total harmonic distortion of 0.003% further enhance its suitability for demanding applications.

Datasheet Summary
Powered by GS/AI

The TL074M is a high-speed, low-noise JFET-input quad operational amplifier designed for a wide range of applications. It features a high slew rate of 20 V/Oºs and a low offset voltage of 1 mV, making it suitable for precision signal processing. The device operates over an extended temperature range of -55°C to +125°C, ensuring reliability in harsh environments. It has low power consumption at 940 OºA per channel and offers a wide supply voltage range from ±2.25V to ±20V or 4.5V to 40V. The TL074M is ideal for applications such as solar energy inverters, motor drives, and professional audio equipment, providing low noise performance with a typical noise voltage of 37 nV/,àöHz at 1 kHz. Output short-circuit protection and low total harmonic distortion of 0.003% further enhance its suitability for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier - JM38510/11906BCA - Texas Instruments
Dallas, TX, United States
TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier
JM38510/11906BCA
TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier JM38510/11906BCA
High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125

High Speed Low-Noise JFET-Input Quad Operational Amplifier 14-CDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Operational Amplifiers
Product Number JM38510/11906BCA
Product Name TL074M High Speed Low-Noise JFET-Input Quad Operational Amplifier
Unlock Full Specs
to access all available technical data