Texas Instruments SN54S140 Dual 4-Input Positive-NAND 50-Ohm Line Drivers JM38510/08101BCA

Description
Dual 4-Input Positive-NAND 50-Ohm Line Drivers 14-CDIP -55 to 125
Request a Quote
Description
Dual 4-Input Positive-NAND 50-Ohm Line Drivers 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54S140 is a dual 4-input positive-NAND line driver designed for high-speed digital applications. It features a 50-ohm output impedance, making it suitable for driving transmission lines. The device operates over a temperature range of -55°C to 125°C, which allows for use in various environmental conditions. It is available in a 14-pin CDIP package, facilitating easy integration into circuit designs. The part number JM38510/08101BCA is specifically noted for its reliability and performance in military and aerospace applications. This product is ideal for engineers looking for robust line drivers in demanding environments.

Datasheet Summary
Powered by GS/AI

The SN54S140 is a dual 4-input positive-NAND line driver designed for high-speed digital applications. It features a 50-ohm output impedance, making it suitable for driving transmission lines. The device operates over a temperature range of -55°C to 125°C, which allows for use in various environmental conditions. It is available in a 14-pin CDIP package, facilitating easy integration into circuit designs. The part number JM38510/08101BCA is specifically noted for its reliability and performance in military and aerospace applications. This product is ideal for engineers looking for robust line drivers in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
SN54S140 Dual 4-Input Positive-NAND 50-Ohm Line Drivers - JM38510/08101BCA - Texas Instruments
Dallas, TX, United States
SN54S140 Dual 4-Input Positive-NAND 50-Ohm Line Drivers
JM38510/08101BCA
SN54S140 Dual 4-Input Positive-NAND 50-Ohm Line Drivers JM38510/08101BCA
Dual 4-Input Positive-NAND 50-Ohm Line Drivers 14-CDIP -55 to 125

Dual 4-Input Positive-NAND 50-Ohm Line Drivers 14-CDIP -55 to 125

Buy Now Datasheet
 - JM38510/08101BCA - Rochester Electronics
Newburyport, MA, United States
NAND Gate, S Series, 2-Func, 4-Input, TTL, CDIP14

NAND Gate, S Series, 2-Func, 4-Input, TTL, CDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - JM38510/08101BCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
JM38510/08101BCA
Integrated Circuits (ICs) - Logic - Gates and Inverters JM38510/08101BCA
IC GATE NAND 2CH 4-INP 14CDIP

IC GATE NAND 2CH 4-INP 14CDIP

Supplier's Site
Gates and Inverters - JM38510/08101BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/08101BCA
Gates and Inverters JM38510/08101BCA
IC Channel

IC Channel

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number JM38510/08101BCA JM38510/08101BCA JM38510/08101BCA JM38510/08101BCA
Product Name SN54S140 Dual 4-Input Positive-NAND 50-Ohm Line Drivers Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type Buffer/Driver; NAND AND; NAND NAND
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54AS04J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers
Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details