Texas Instruments SN54S86 Quadruple 2-Input Exclusive-OR Gates JM38510/07501BDA

Description
Quadruple 2-Input Exclusive-OR Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54S86 Quadruple 2-Input Exclusive-OR Gates - JM38510/07501BDA - Texas Instruments
Dallas, TX, United States
SN54S86 Quadruple 2-Input Exclusive-OR Gates
JM38510/07501BDA
SN54S86 Quadruple 2-Input Exclusive-OR Gates JM38510/07501BDA
Quadruple 2-Input Exclusive-OR Gates 14-CFP -55 to 125

Quadruple 2-Input Exclusive-OR Gates 14-CFP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - JM38510/07501BDA - 1191625-JM38510/07501BDA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/07501BDA
1191625-JM38510/07501BDA
Logic - Logic - Gates and Inverters - JM38510/07501BDA 1191625-JM38510/07501BDA
Manufacturer: Texas Instruments Win Source Part Number: 1191625-JM38510/0750 1BDA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1191625-JM38510/07501BDA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Quadruple 2-Input Exclusive-OR Gates 14-CFP -55 to 125 Product overview: JM38510/07501BDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/07501BDA can be used for catalog matching and distributor lookup.

Quadruple 2-Input Exclusive-OR Gates 14-CFP -55 to 125 Product overview: JM38510/07501BDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/07501BDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - JM38510/07501BDA - Rochester Electronics
Newburyport, MA, United States
XOR Gate, S Series, 4-Func, 2-Input, TTL, CDFP14

XOR Gate, S Series, 4-Func, 2-Input, TTL, CDFP14

Supplier's Site Datasheet
Gates and Inverters - JM38510/07501BDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/07501BDA
Gates and Inverters JM38510/07501BDA
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - JM38510/07501BDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
JM38510/07501BDA
Integrated Circuits (ICs) - Logic - Gates and Inverters JM38510/07501BDA
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number JM38510/07501BDA 1191625-JM38510/07501BDA 705-JM38510/07501BDA JM38510/07501BDA JM38510/07501BDA JM38510/07501BDA
Product Name SN54S86 Quadruple 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - JM38510/07501BDA Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR NOT XOR GATE OR; XOR
Logic Family S TTL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details