IC GATE NAND 1CH 13-INP 16CDIP Product overview: JM38510/07009BEA from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/07009BEA
Manufacturer: Texas Instruments
Win Source Part Number: 1191623-JM38510/0700
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
NAND Gate, S Series, 1-Func, 13-Input, TTL, CDIP16
IC GATE NAND 1CH 13-INP 16CDIP
NAND Gate IC 1 Channel 16-CDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-JM38510/07009BEA | 1191623-JM38510/07009BEA | JM38510/07009BEA | JM38510/07009BEA | JM38510/07009BEA |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - JM38510/07009BEA | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NOT | AND; NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Inputs | 13 | 13 | |||
| Propagation Delay | 6.5 ns |