Texas Instruments Logic IC JM38510/05503BEA

Description
CMOS Hex Inverting Buffer/Converter 16-CDIP -55 to 125 Product overview: JM38510/05503BEA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/05503BEA can be used for catalog matching and distributor lookup.
Request a Quote
Description
CMOS Hex Inverting Buffer/Converter 16-CDIP -55 to 125 Product overview: JM38510/05503BEA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/05503BEA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CMOS Hex Inverting Buffer/Converter 16-CDIP -55 to 125 Product overview: JM38510/05503BEA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/05503BEA can be used for catalog matching and distributor lookup.

CMOS Hex Inverting Buffer/Converter 16-CDIP -55 to 125 Product overview: JM38510/05503BEA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/05503BEA can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - JM38510/05503BEA - 1066341-JM38510/05503BEA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/05503BEA
1066341-JM38510/05503BEA
Logic - Logic - Gates and Inverters - JM38510/05503BEA 1066341-JM38510/05503BEA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066341-JM38510/0550 3BEA Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): JM38510/05503BEAJM38 510/05503 BEA; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066341-JM38510/05503BEA
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): JM38510/05503BEAJM38510/05503 BEA;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-JM38510/05503BEA 1066341-JM38510/05503BEA
Product Name Logic IC Logic - Logic - Gates and Inverters - JM38510/05503BEA
Gate Type Buffer/Driver NOT
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F32DC - Rochester Electronics
Specs
Gate Type OR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Logic Gates - 7989102P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Gates and Inverters - 74ABT00DB,118-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
8-Channel Level Translator - MYXAP54RHC804/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details