Texas Instruments CD4030B-MIL CMOS Quad Exclusive-OR Gate JM38510/05353BCA

Description
CMOS Quad Exclusive-OR Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Exclusive-OR Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4030B-MIL CMOS Quad Exclusive-OR Gate - JM38510/05353BCA - Texas Instruments
Dallas, TX, United States
CD4030B-MIL CMOS Quad Exclusive-OR Gate
JM38510/05353BCA
CD4030B-MIL CMOS Quad Exclusive-OR Gate JM38510/05353BCA
CMOS Quad Exclusive-OR Gate 14-CDIP -55 to 125

CMOS Quad Exclusive-OR Gate 14-CDIP -55 to 125

Buy Now Datasheet
Quad Logic IC - 705-JM38510/05353BCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CMOS Quad Exclusive-OR Gate 14-CDIP -55 to 125 Product overview: JM38510/05353BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/05353BCA can be used for catalog matching and distributor lookup.

CMOS Quad Exclusive-OR Gate 14-CDIP -55 to 125 Product overview: JM38510/05353BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/05353BCA can be used for catalog matching and distributor lookup.

Supplier's Site
 - JM38510/05353BCA - Rochester Electronics
Newburyport, MA, United States
CD4030B-MIL - CMOS Quad Exclusive-OR Gate

CD4030B-MIL - CMOS Quad Exclusive-OR Gate

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number JM38510/05353BCA 705-JM38510/05353BCA JM38510/05353BCA
Product Name CD4030B-MIL CMOS Quad Exclusive-OR Gate Quad Logic IC
Gate Type OR XOR GATE OR
Supply Voltage 3V; 10 18V
Logic Family CD4000 CMOS
Propagation Delay 130 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers