CMOS Triple 3-Input NOR Gate 14-CDIP -55 to 125
Win Source Part Number: 1198858-JM38510/0525
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): JM38510/05254 BCA; JM38510/05254BCA.;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISJM38510/05254B
NOR Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, CDIP14
Military 3-ch, 3-input, 3-V to 18-V NOR gates 14-CDIP -55 to 125 Product overview: JM38510/05254BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/05254BCA
IC TRPL 3-INP
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | JM38510/05254BCA | 1198858-JM38510/05254BCA | JM38510/05254BCA | 705-JM38510/05254BCA | JM38510/05254BCA | JM38510/05254BCA |
| Product Name | CD4025B-MIL CMOS Triple 3-Input NOR Gate | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | NOT | OR; NOR | NOR; NOR GATE | ||
| Supply Voltage | 3V; 10 | 18V | ||||
| Logic Family | CD4000 | CMOS | CMOS | |||
| Propagation Delay | 250 ns | 90 ns |