CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1209201-JM38510/0525
Length: 19.56 mm
Number of Elements: 4
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -4.2 mA
Number of Outputs: 1
Low Level Output Current: 4.2 mA
Quiescent Current: 5 µA
Propagation Delay: 90 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 18 V
Min Supply Voltage: 3 V
Turn-On Delay Time: 90 ns
Logic Function: NOR
Max Operating Temperature: 125 °C
CMOS Quad 2-Input NOR Gate 14-CDIP -55 to 125 Product overview: JM38510/05252BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/05252BCA
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | JM38510/05252BCA | 1209201-JM38510/05252BCA | 705-JM38510/05252BCA |
| Product Name | CD4001B-MIL CMOS Quad 2-Input NOR Gate | Logic - Logic - Gates and Inverters - JM38510/05252BCA | Quad Logic IC |
| Gate Type | NOR | NOT | NOR; NOR GATE |
| Supply Voltage | 3V; 10 | 18V | |
| Logic Family | CD4000 | ||
| Propagation Delay | 250 ns | 90 ns | 90 ns |