Texas Instruments Logic IC JM38510/05204BCA

Description
FULL JAN QUAL (CD4025MJ) Product overview: JM38510/05204BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/05204BCA can be used for catalog matching and distributor lookup.
Request a Quote
Description
FULL JAN QUAL (CD4025MJ) Product overview: JM38510/05204BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/05204BCA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FULL JAN QUAL (CD4025MJ) Product overview: JM38510/05204BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/05204BCA can be used for catalog matching and distributor lookup.

FULL JAN QUAL (CD4025MJ) Product overview: JM38510/05204BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/05204BCA can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - JM38510/05204BCA - 982339-JM38510/05204BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/05204BCA
982339-JM38510/05204BCA
Logic - Logic - Gates and Inverters - JM38510/05204BCA 982339-JM38510/05204BCA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982339-JM38510/05204 BCA Mounting: SMD (SMT) Categories: Logic - Gates and Inverters Case / Package: CDIP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982339-JM38510/05204BCA
Mounting: SMD (SMT)
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-JM38510/05204BCA 982339-JM38510/05204BCA
Product Name Logic IC Logic - Logic - Gates and Inverters - JM38510/05204BCA
IC Package Type Other; CDIP DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT2G00DP-Q100H-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 7512831P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
Logic - Gates and Inverters - 54LS22/BCA - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers