The JM38510/05052BCA is a 14-pin ceramic dual-in-line package (CDIP) CMOS 4-input NAND gate operating from -55 to 125°C. It is supplied in a 25-unit tube and uses tin-lead (SNPB) finish. The part is designed for military applications and belongs to the CD4023B series, which provides dual 4-input NAND functionality in a standard 14-pin configuration.
CMOS Dual 4-Input NAND Gate 14-CDIP -55 to 125
IC GATE NAND 2CH 4-INP 14CDIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | JM38510/05052BCA | JM38510/05052BCA | JM38510/05052BCA |
| Product Name | CD4012B-MIL CMOS Dual 4-Input NAND Gate | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND | |
| Supply Voltage | 3V; 10 | 1.8V | |
| Logic Family | CD4000 |