The SN5406 Hex Inverter Buffer/Driver with Open-Collector High-Voltage Outputs is designed for interfacing with high-level circuits and driving high-current loads such as lamps and relays. It features a minimum breakdown voltage of 30 V and can sink a maximum current of 30 mA. The device is compatible with most TTL circuits, making it suitable for applications that require TTL voltage level conversion to MOS levels. The operating temperature range is from -55°C to 125°C, ensuring reliability in various environments. This product is available in a 14-pin CFP package, making it suitable for compact designs.
Hex Inverter Buffers/Drivers With Open-Collector High-Voltage Outputs 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | JM38510/00801BDA |
| Product Name | SN5406 Hex Inverter Buffers/Drivers With Open-Collector High-Voltage Outputs |
| Technology | TTL |