Dual 4-input NOR gates with strobe in a 14-pin CDIP package, operating over a temperature range of -55 to 125 °C, with a lead finish of SnPb and no RoHS compliance.
Dual 4-Input NOR Gates With Strobe 14-CDIP -55 to 125
NOR Gate, TTL/H/L Series, 2-Func, 4-Input, TTL, CDIP14
Dual 4-Input NOR Gates With Strobe 14-CDIP -55 to 125 Product overview: JM38510/00403BCA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/00403BCA
Manufacturer: Texas Instruments
Win Source Part Number: 66083-JM38510/00403B
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC GATE NOR DUAL 4-INP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | JM38510/00403BCA | JM38510/00403BCA | 705-JM38510/00403BCA | 66083-JM38510/00403BCA | JM38510/00403BCA | JM38510/00403BCA |
| Product Name | SN5425 Dual 4-Input NOR Gates With Strobe | Dual Logic IC | Logic - Logic - Gates and Inverters - JM38510/00403BCA | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | OR; NOR | NOR; NOR GATE | NOT | ||
| Logic Family | TTL | TTL | ||||
| Propagation Delay | 22 ns | 22 ns |