Texas Instruments SN5400 Quadruple 2-Input Positive-NAND Gates JM38510/00104BDA

Description
Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN5400 Quadruple 2-Input Positive-NAND Gates - JM38510/00104BDA - Texas Instruments
Dallas, TX, United States
SN5400 Quadruple 2-Input Positive-NAND Gates
JM38510/00104BDA
SN5400 Quadruple 2-Input Positive-NAND Gates JM38510/00104BDA
Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125

Quadruple 2-Input Positive-NAND Gates 14-CFP -55 to 125

Buy Now Datasheet
 - JM38510/00104BDA - Rochester Electronics
Newburyport, MA, United States
NAND Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, CDFP14

NAND Gate, TTL/H/L Series, 4-Func, 2-Input, TTL, CDFP14

Supplier's Site Datasheet
Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates 14-CFP -55 to 125 Product overview: JM38510/00104BDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/00104BDA can be used for catalog matching and distributor lookup.

Military 4-ch, 2-input, 4.5-V to 5.5-V bipolar NAND gates 14-CFP -55 to 125 Product overview: JM38510/00104BDA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-JM38510/00104BDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - JM38510/00104BDA - 1191610-JM38510/00104BDA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - JM38510/00104BDA
1191610-JM38510/00104BDA
Logic - Logic - Gates and Inverters - JM38510/00104BDA 1191610-JM38510/00104BDA
Manufacturer: Texas Instruments Win Source Part Number: 1191610-JM38510/0010 4BDA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1191610-JM38510/00104BDA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - JM38510/00104BDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
JM38510/00104BDA
Gates and Inverters JM38510/00104BDA
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - JM38510/00104BDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
JM38510/00104BDA
Integrated Circuits (ICs) - Logic - Gates and Inverters JM38510/00104BDA
IC QUAD 2-INP

IC QUAD 2-INP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number JM38510/00104BDA JM38510/00104BDA 705-JM38510/00104BDA 1191610-JM38510/00104BDA JM38510/00104BDA JM38510/00104BDA
Product Name SN5400 Quadruple 2-Input Positive-NAND Gates Logic IC Logic - Logic - Gates and Inverters - JM38510/00104BDA Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND GATE NOT
Logic Family TTL TTL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5425DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details