The JL101ABGA is an operational amplifier in a TO-99 (LMC) package with 8 pins, operating over a temperature range of -55 to 125°C. It features an input offset voltage of 3 mV maximum over temperature, input bias current of 100 nA maximum over temperature, and input offset current of 20 nA maximum over temperature. The device has a slew rate of 10 V/µs as a summing amplifier and includes internal compensation that can be externally tailored with a single 30 pF capacitor. Pin 4 is connected to the case. It provides overload protection, no latch-up when the common mode range is exceeded, and freedom from oscillations.
Operational Amplifier 8-TO-99 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | JL101ABGA |
| Product Name | LM101AJAN Operational Amplifier |