Texas Instruments RF and Wireless - RF Transceiver ICs IWR6843ABGABL

Description
Win Source Part Number: 1337148-IWR6843ABGAB L Category: RF and Wireless - RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 176 Frequency: 60GHz ~ 64GHz Power - Output: 12dBm Data Rate (Max): 900Mbps Serial Interfaces: ADC, GPIO, I²C, SPI GPIO: 48 Voltage - Supply: 1.71V ~ 1.89V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 161-TFBGA, FCCSP Supplier Device Package: 161-FC/CSP (10.4x10.4) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A991B Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: IWR6843
Request a Quote Datasheet
Description
Win Source Part Number: 1337148-IWR6843ABGAB L Category: RF and Wireless - RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 176 Frequency: 60GHz ~ 64GHz Power - Output: 12dBm Data Rate (Max): 900Mbps Serial Interfaces: ADC, GPIO, I²C, SPI GPIO: 48 Voltage - Supply: 1.71V ~ 1.89V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 161-TFBGA, FCCSP Supplier Device Package: 161-FC/CSP (10.4x10.4) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A991B Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: IWR6843
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1337148-IWR6843ABGABL - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1337148-IWR6843ABGABL
RF and Wireless - RF Transceiver ICs 1337148-IWR6843ABGABL
Win Source Part Number: 1337148-IWR6843ABGAB L Category: RF and Wireless - RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 176 Frequency: 60GHz ~ 64GHz Power - Output: 12dBm Data Rate (Max): 900Mbps Serial Interfaces: ADC, GPIO, I²C, SPI GPIO: 48 Voltage - Supply: 1.71V ~ 1.89V, 3.135V ~ 3.465V Mounting Type: Surface Mount Package / Case: 161-TFBGA, FCCSP Supplier Device Package: 161-FC/CSP (10.4x10.4) Temperature Range - Operating: -40°C ~ 105°C (TJ) ECCN: 5A991B Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Base Product Number: IWR6843

Win Source Part Number: 1337148-IWR6843ABGABL
Category: RF and Wireless - RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 176
Frequency: 60GHz ~ 64GHz
Power - Output: 12dBm
Data Rate (Max): 900Mbps
Serial Interfaces: ADC, GPIO, I²C, SPI
GPIO: 48
Voltage - Supply: 1.71V ~ 1.89V, 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 161-TFBGA, FCCSP
Supplier Device Package: 161-FC/CSP (10.4x10.4)
Temperature Range - Operating: -40°C ~ 105°C (TJ)
ECCN: 5A991B
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: IWR6843

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - IWR6843ABGABL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
IWR6843ABGABL
RF and Wireless - RF Transceiver ICs IWR6843ABGABL
SINGLE-CHIP 60-GHZ TO 64-GHZ INT

SINGLE-CHIP 60-GHZ TO 64-GHZ INT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1337148-IWR6843ABGABL IWR6843ABGABL
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 161-TFBGA, FCCSP
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 60000 to 64000 MHz 60000 to 64000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details