Texas Instruments RF and Wireless - RF Transceiver ICs IWR1443FQAGABLR

Description
Win Source Part Number: 1373301-IWR1443FQAGA BLR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TJ) Fake Threat In the Open Market: 56 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 76GHz ~ 81GHz Package / Case: 161-LFBGA, FCBGA Supplier Device Package: 161-FC/CSP (10.4x10.4) Base Product Number: IWR1443 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 3.15V ~ 3.45V Memory Size: 576kB RAM Power - Output: 12dBm Serial Interfaces: I²C, JTAG, SPI, UART Data Rate (Max): 900Mbps GPIO: 3
Request a Quote Datasheet
Description
Win Source Part Number: 1373301-IWR1443FQAGA BLR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TJ) Fake Threat In the Open Market: 56 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 76GHz ~ 81GHz Package / Case: 161-LFBGA, FCBGA Supplier Device Package: 161-FC/CSP (10.4x10.4) Base Product Number: IWR1443 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 3.15V ~ 3.45V Memory Size: 576kB RAM Power - Output: 12dBm Serial Interfaces: I²C, JTAG, SPI, UART Data Rate (Max): 900Mbps GPIO: 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1373301-IWR1443FQAGABLR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1373301-IWR1443FQAGABLR
RF and Wireless - RF Transceiver ICs 1373301-IWR1443FQAGABLR
Win Source Part Number: 1373301-IWR1443FQAGA BLR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 105°C (TJ) Fake Threat In the Open Market: 56 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tape & Reel Product Status: Active Frequency: 76GHz ~ 81GHz Package / Case: 161-LFBGA, FCBGA Supplier Device Package: 161-FC/CSP (10.4x10.4) Base Product Number: IWR1443 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.71V ~ 1.89V, 3.15V ~ 3.45V Memory Size: 576kB RAM Power - Output: 12dBm Serial Interfaces: I²C, JTAG, SPI, UART Data Rate (Max): 900Mbps GPIO: 3

Win Source Part Number: 1373301-IWR1443FQAGABLR
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Fake Threat In the Open Market: 56 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Frequency: 76GHz ~ 81GHz
Package / Case: 161-LFBGA, FCBGA
Supplier Device Package: 161-FC/CSP (10.4x10.4)
Base Product Number: IWR1443
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.71V ~ 1.89V, 3.15V ~ 3.45V
Memory Size: 576kB RAM
Power - Output: 12dBm
Serial Interfaces: I²C, JTAG, SPI, UART
Data Rate (Max): 900Mbps
GPIO: 3

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - IWR1443FQAGABLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
IWR1443FQAGABLR
RF and Wireless - RF Transceiver ICs IWR1443FQAGABLR
SENSOR PROXIMITY MISC

SENSOR PROXIMITY MISC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1373301-IWR1443FQAGABLR IWR1443FQAGABLR
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type 161-LFBGA, FCBGA
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 76000 to 81000 MHz 76000 to 81000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transmitters - ADF7010BRUZ-REEL7 - 910306-ADF7010BRUZ-REEL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details