Texas Instruments Industrial 81GHz BGA Interface Transceiver IC IWR1443FQAGABL

Description
76-81GHz mmWave Sensor IC, 161-Pin BGA, Industrial Product overview: IWR1443FQAGABL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 81GHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 81GHz, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-IWR1443FQAGABL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
76-81GHz mmWave Sensor IC, 161-Pin BGA, Industrial Product overview: IWR1443FQAGABL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 81GHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 81GHz, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-IWR1443FQAGABL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 81GHz BGA Interface Transceiver IC - 879-IWR1443FQAGABL - ERSAELECTRONICS PTE. LTD.
Singapore
Industrial 81GHz BGA Interface Transceiver IC
879-IWR1443FQAGABL
Industrial 81GHz BGA Interface Transceiver IC 879-IWR1443FQAGABL
76-81GHz mmWave Sensor IC, 161-Pin BGA, Industrial Product overview: IWR1443FQAGABL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 81GHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 81GHz, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-IWR1443FQAGABL can be used for catalog matching and distributor lookup.

76-81GHz mmWave Sensor IC, 161-Pin BGA, Industrial Product overview: IWR1443FQAGABL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 81GHz, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, 81GHz, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-IWR1443FQAGABL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 879-IWR1443FQAGABL
Product Name Industrial 81GHz BGA Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260782-SI32193-A-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G125GW,118 - Nexperia B.V.
Specs
Technology TTL
Device Type Buffer
Supply Voltage 5V; Other; 4.5 - 5.5
View Details
Line Interface ICs - 1923065 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 4097BE - 075774-4097BE - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 24-PDIP
View Details