Texas Instruments Standard Linear and Logic Digital Isolator, 4-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments ISOW7843FDWE

Description
DIGITAL ISOLATOR, 4-CH, 100MBPS, WSOIC16; No. of Channels:4 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 4-CH, 100MBPS, WSOIC16; No. of Channels:4 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 4-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments - 26AJ6887 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments
26AJ6887
Digital Isolator, 4-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments 26AJ6887
DIGITAL ISOLATOR, 4-CH, 100MBPS, WSOIC16; No. of Channels:4 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4-CH, 100MBPS, WSOIC16; No. of Channels:4 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISOW7843FDWE
Digital Isolators ISOW7843FDWE
Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125

Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6887 ISOW7843FDWE
Product Name Digital Isolator, 4-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 3V
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Expanders - 863-1548-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Technology Serial
Device Type Port / Bus Expander
Supply Voltage Other; 1.8V ~ 5.5V
View Details
5 suppliers
Interface module - 289-575 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Controllers - ADM6996LX-AA-T1 - 077616-ADM6996LX-AA-T1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
2 suppliers