Texas Instruments Standard Linear and Logic Digital Isolators ISOW7842FDWE

Description
Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125
Datasheet
Description
Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISOW7842FDWE
Digital Isolators ISOW7842FDWE
Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125

Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments - 28AH2684 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments
28AH2684
Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments 28AH2684
DIGITAL ISOLATOR, 4-CH, 100MBPS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4-CH, 100MBPS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISOW7842FDWE 28AH2684
Product Name Digital Isolators Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 100000 to ? kbps
Pd 1020 milliwatts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - ADM7008A3T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V
Package Type 128-BFQFP
View Details
4 suppliers