Texas Instruments Standard Linear and Logic Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments ISOW7842DWE

Description
DIGITAL ISOLATOR, 4-CH, 100MBPS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 4-CH, 100MBPS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments - 29AH5988 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments
29AH5988
Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments 29AH5988
DIGITAL ISOLATOR, 4-CH, 100MBPS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4-CH, 100MBPS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISOW7842DWE
Digital Isolators ISOW7842DWE
Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125

Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 29AH5988 ISOW7842DWE
Product Name Digital Isolator, 4-Ch, 100Mbps, Soic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 3V
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32P4938A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1220349 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
Interface module - 704-2054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers