DIGITAL ISOLATOR, 2-CH, 100MBPS, WSOIC16; No. of Channels:2 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 53AH7002 | ISOW7821FDWE |
| Product Name | Digital Isolator, 2-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 3V | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |