Texas Instruments Standard Linear and Logic Digital Isolators ISOW7821DWE

Description
Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125
Datasheet
Description
Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISOW7821DWE
Digital Isolators ISOW7821DWE
Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125

Digital Isolators High-efficiency, low-emissions, reinforced digital isolator with integrated power 16-SOIC -40 to 125

Buy Now Datasheet
Digital Isolator, 2-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments - 28AH2681 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments
28AH2681
Digital Isolator, 2-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments 28AH2681
DIGITAL ISOLATOR, 2-CH, 100MBPS, WSOIC16; No. of Channels:2 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 100MBPS, WSOIC16; No. of Channels:2 Channel; Propagation Delay:13ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISOW7821DWE 28AH2681
Product Name Digital Isolators Digital Isolator, 2-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 100000 to ? kbps
Pd 1160 milliwatts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Human Machine Interface (HMI) - 762-4102 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1899805P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transmitter; Transmitter
Features RoHS
View Details