Texas Instruments Standard Linear and Logic Digital Isolators ISO7842FDW

Description
Digital Isolators 5.7-kVrms, 100-Mbps, reinforced 4-channel 2/2 digital isolator 16-SOIC -55 to 125
Datasheet
Description
Digital Isolators 5.7-kVrms, 100-Mbps, reinforced 4-channel 2/2 digital isolator 16-SOIC -55 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7842FDW
Digital Isolators ISO7842FDW
Digital Isolators 5.7-kVrms, 100-Mbps, reinforced 4-channel 2/2 digital isolator 16-SOIC -55 to 125

Digital Isolators 5.7-kVrms, 100-Mbps, reinforced 4-channel 2/2 digital isolator 16-SOIC -55 to 125

Buy Now Datasheet
Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments - 29AH6015 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments
29AH6015
Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments 29AH6015
DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7842FDW 29AH6015
Product Name Digital Isolators Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 100000 to ? kbps
Pd 200 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-178 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details