DIGITAL ISOLATOR, 11NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced quad-channel 3/1 digital isolator 16-SOIC -55 to 125
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 28AH2725 | ISO7841FDWW |
| Product Name | Digital Isolator, 11Ns, Soic-16; No. Of Channels Texas Instruments | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 2.25V | |
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |