Texas Instruments Standard Linear and Logic Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments ISO7841FDWR

Description
DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments - 26AJ6945 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments
26AJ6945
Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments 26AJ6945
DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7841FDWR
Digital Isolators ISO7841FDWR
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced quad-channel 3/1 digital isolator 16-SOIC -55 to 125

Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced quad-channel 3/1 digital isolator 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6945 ISO7841FDWR
Product Name Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Telecom - SI3201-GSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers
Interface - Controllers - CG8973AFT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface - Modems - ICs and Modules - 73M2901CL-IGT/F - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details