Texas Instruments Standard Linear and Logic Digital Isolators ISO7841DWW

Description
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced quad-channel 3/1 digital isolator 16-SOIC -55 to 125
Datasheet
Description
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced quad-channel 3/1 digital isolator 16-SOIC -55 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7841DWW
Digital Isolators ISO7841DWW
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced quad-channel 3/1 digital isolator 16-SOIC -55 to 125

Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced quad-channel 3/1 digital isolator 16-SOIC -55 to 125

Buy Now Datasheet
Digital Isolator, 11Ns, Soic-16; No. Of Channels Texas Instruments - 28AH2724 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 11Ns, Soic-16; No. Of Channels Texas Instruments
28AH2724
Digital Isolator, 11Ns, Soic-16; No. Of Channels Texas Instruments 28AH2724
DIGITAL ISOLATOR, 11NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 11NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7841DWW 28AH2724
Product Name Digital Isolators Digital Isolator, 11Ns, Soic-16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 100000 to ? kbps
Pd 200 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-88EA6321A0-TFJ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet
Device Type Line / Bus Controller
Package Type TQFP; 128-TQFP Exposed Pad
View Details
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details
Human Machine Interface (HMI) - 762-4203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 216355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SO-8EP
Pins 8 #
View Details