Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced quad-channel 4/0 digital isolator 16-SOIC -55 to 125
DIGITAL ISOLATOR, 4CH, 100MBPS, WSOIC-16; No. of Channels:4 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | ISO7840DW | 29AH6013 |
| Product Name | Digital Isolators | Digital Isolator, 4Ch, 100Mbps, Wsoic-16; No. Of Channels Texas Instruments |
| Features | RoHS | RoHS |
| Data Rate | 100000 to ? kbps | |
| Pd | 200 milliwatts | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) |