Texas Instruments Standard Linear and Logic Digital Isolator, 11Ns, Wsoic-16; No. Of Channels Texas Instruments ISO7830DWR

Description
DIGITAL ISOLATOR, 11NS, WSOIC-16; No. of Channels:3 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 11NS, WSOIC-16; No. of Channels:3 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 11Ns, Wsoic-16; No. Of Channels Texas Instruments - 68Y5228 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 11Ns, Wsoic-16; No. Of Channels Texas Instruments
68Y5228
Digital Isolator, 11Ns, Wsoic-16; No. Of Channels Texas Instruments 68Y5228
DIGITAL ISOLATOR, 11NS, WSOIC-16; No. of Channels:3 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

DIGITAL ISOLATOR, 11NS, WSOIC-16; No. of Channels:3 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7830DWR
Digital Isolators ISO7830DWR
Digital Isolators High-immunity, 5.7-kVRMS reinforced triple-channel 3/0 digital isolator, 100 Mbps 16-SOIC -55 to 125

Digital Isolators High-immunity, 5.7-kVRMS reinforced triple-channel 3/0 digital isolator, 100 Mbps 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 68Y5228 ISO7830DWR
Product Name Digital Isolator, 11Ns, Wsoic-16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899271P - RS Components, Ltd.
Specs
Features RoHS
Package Type SOT23; SOT-23
Pins 6 #
View Details
Universal Bus Functions - 1727-2434-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
 - 2910ALM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC
View Details
5.5V Interface Transceiver IC - 704-54ACTQ245WRQMLV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers