Texas Instruments Digital Isolators - ISO7821LLDWW ISO7821LLDWW

Description
Manufacturer: Texas Instruments Win Source Part Number: 922139-ISO7821LLDWW Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551", 14.00mm Width) Package: 16-SOIC (0.551", 14.00mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7821 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 45 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48873, ISO7821LLDWW-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922139-ISO7821LLDWW Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551", 14.00mm Width) Package: 16-SOIC (0.551", 14.00mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7821 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 45 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48873, ISO7821LLDWW-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7821LLDWW - 922139-ISO7821LLDWW - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7821LLDWW
922139-ISO7821LLDWW
Digital Isolators - ISO7821LLDWW 922139-ISO7821LLDWW
Manufacturer: Texas Instruments Win Source Part Number: 922139-ISO7821LLDWW Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551", 14.00mm Width) Package: 16-SOIC (0.551", 14.00mm Width) Package: Tube Mounting: Surface Mount Family Name: ISO7821 Categories: Isolators Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 45 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48873, ISO7821LLDWW-ND

Manufacturer: Texas Instruments
Win Source Part Number: 922139-ISO7821LLDWW
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551", 14.00mm Width)
Package: 16-SOIC (0.551", 14.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISO7821
Categories: Isolators
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48873, ISO7821LLDWW-ND

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7821LLDWW
Isolators - Digital Isolators ISO7821LLDWW
DGTL ISO 5700VRMS 2CH GP 16SOIC

DGTL ISO 5700VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 922139-ISO7821LLDWW ISO7821LLDWW
Product Name Digital Isolators - ISO7821LLDWW Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Signal Conditioners - 2328252 - RS Components, Ltd.
Specs
Outputs Analogue
Agency Approval No
Inputs Frequency
View Details