Texas Instruments Standard Linear and Logic Digital Isolator, 2-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments ISO7821LLDWR

Description
DIGITAL ISOLATOR, 2-CH, 100MBPS, WSOIC16; No. of Channels:2 Channel; Propagation Delay:17ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 2-CH, 100MBPS, WSOIC16; No. of Channels:2 Channel; Propagation Delay:17ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 2-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments - 26AJ6943 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments
26AJ6943
Digital Isolator, 2-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments 26AJ6943
DIGITAL ISOLATOR, 2-CH, 100MBPS, WSOIC16; No. of Channels:2 Channel; Propagation Delay:17ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

DIGITAL ISOLATOR, 2-CH, 100MBPS, WSOIC16; No. of Channels:2 Channel; Propagation Delay:17ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7821LLDWR
Digital Isolators ISO7821LLDWR
Digital Isolators 8000 VPK LVDS Buffer

Digital Isolators 8000 VPK LVDS Buffer

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6943 ISO7821LLDWR
Product Name Digital Isolator, 2-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - ADM6996LCX-AD-R-1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
5 suppliers