Texas Instruments Standard Linear and Logic Isolators - Digital Isolators ISO7821FDWW

Description
Win Source Part Number: 1066002-ISO7821FDWW Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 45 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.4ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.6ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.551", 14.00mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): ISO5852SDWR; ISO7742FDWR; ISO7740DWR; MCP3208-CI/SL; MCP3008-I/SL; MCP3208-BI/SLISO7821 FDWW .; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43869-5,ISO7821F DWW-ND Base Product Number: ISO7821
Request a Quote Datasheet
Description
Win Source Part Number: 1066002-ISO7821FDWW Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 45 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.4ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.6ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.551", 14.00mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): ISO5852SDWR; ISO7742FDWR; ISO7740DWR; MCP3208-CI/SL; MCP3008-I/SL; MCP3208-BI/SLISO7821 FDWW .; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43869-5,ISO7821F DWW-ND Base Product Number: ISO7821
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1066002-ISO7821FDWW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1066002-ISO7821FDWW
Isolators - Digital Isolators 1066002-ISO7821FDWW
Win Source Part Number: 1066002-ISO7821FDWW Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 45 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.4ns, 2.4ns Number of Channels: 2 Voltage - Isolation: 5700Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.6ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 16-SOIC (0.551", 14.00mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): ISO5852SDWR; ISO7742FDWR; ISO7740DWR; MCP3208-CI/SL; MCP3008-I/SL; MCP3208-BI/SLISO7821 FDWW .; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-43869-5,ISO7821F DWW-ND Base Product Number: ISO7821

Win Source Part Number: 1066002-ISO7821FDWW
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 45
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.4ns, 2.4ns
Number of Channels: 2
Voltage - Isolation: 5700Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.6ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SOIC (0.551", 14.00mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): ISO5852SDWR; ISO7742FDWR; ISO7740DWR; MCP3208-CI/SL; MCP3008-I/SL; MCP3208-BI/SLISO7821FDWW .;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-43869-5,ISO7821FDWW-ND
Base Product Number: ISO7821

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7821FDWW
Isolators - Digital Isolators ISO7821FDWW
DGTL ISO 5700VRMS 2CH GP 16SOIC

DGTL ISO 5700VRMS 2CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1066002-ISO7821FDWW ISO7821FDWW
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details