Texas Instruments Standard Linear and Logic Digital Isolators ISO7821FDWW

Description
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced dual-channel 1/1 digital isolator 16-SOIC -55 to 125
Datasheet
Description
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced dual-channel 1/1 digital isolator 16-SOIC -55 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7821FDWW
Digital Isolators ISO7821FDWW
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced dual-channel 1/1 digital isolator 16-SOIC -55 to 125

Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced dual-channel 1/1 digital isolator 16-SOIC -55 to 125

Buy Now Datasheet
Digital Isolator, 11Ns, Soic-16; No. Of Channels Texas Instruments - 26AJ6942 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 11Ns, Soic-16; No. Of Channels Texas Instruments
26AJ6942
Digital Isolator, 11Ns, Soic-16; No. Of Channels Texas Instruments 26AJ6942
DIGITAL ISOLATOR, 11NS, SOIC-16; No. of Channels:2 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 11NS, SOIC-16; No. of Channels:2 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7821FDWW 26AJ6942
Product Name Digital Isolators Digital Isolator, 11Ns, Soic-16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 100000 to ? kbps
Pd 100 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Telecom - SI3208-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32R1606R-8CGTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers