Win Source Part Number: 965048-ISO7821DWW
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 45
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.4ns, 2.4ns
Number of Channels: 2
Voltage - Isolation: 5700Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.6ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 16-SOIC (0.551", 14.00mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): ISO5852SDWR; ISO7742FDWR; ISO7740DWR; MCP3208-CI/SL; MCP3208-BI/SL; MCP3008-I/SLISO7821D
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: ISO7821DWW-ND,296-43
Base Product Number: ISO7821
DGTL ISO 5700VRMS 2CH GP 16SOIC
Highest isolation rating, dual-channel, 1/1, reinforced digital isolator
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners | Signal Isolators |
| Product Number | 965048-ISO7821DWW | ISO7821DWW | ISO7821DWW |
| Product Name | Isolators - Digital Isolators | Isolators - Digital Isolators | Integrated Circuits (ICs) - Digital isolators |
| Analog Channels | 2 # |