Texas Instruments Standard Linear and Logic Digital Isolators ISO7810DWR

Description
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced single-channel 1/0 digital isolator 16-SOIC -55 to 125
Datasheet
Description
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced single-channel 1/0 digital isolator 16-SOIC -55 to 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
ISO7810DWR
Digital Isolators ISO7810DWR
Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced single-channel 1/0 digital isolator 16-SOIC -55 to 125

Digital Isolators High-immunity, 100-Mbps, 5.7-kVRMS reinforced single-channel 1/0 digital isolator 16-SOIC -55 to 125

Buy Now Datasheet
Digital Isolator, 10.7Ns, Wsoic-16; No. Of Channels Texas Instruments - 68Y5224 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 10.7Ns, Wsoic-16; No. Of Channels Texas Instruments
68Y5224
Digital Isolator, 10.7Ns, Wsoic-16; No. Of Channels Texas Instruments 68Y5224
DIGITAL ISOLATOR, 10.7NS, WSOIC-16; No. of Channels:1 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C RoHS Compliant: Yes

DIGITAL ISOLATOR, 10.7NS, WSOIC-16; No. of Channels:1 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number ISO7810DWR 68Y5224
Product Name Digital Isolators Digital Isolator, 10.7Ns, Wsoic-16; No. Of Channels Texas Instruments
Features RoHS RoHS
Data Rate 100000 to ? kbps
Pd 100 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Modems - ICs and Modules - 73M2901CL-IGVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Line Interface ICs - 1913473P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details