Texas Instruments Standard Linear and Logic Isolators - Digital Isolators ISO7810DW

Description
Win Source Part Number: 1370700-ISO7810DW Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Bulk Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO7810 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 1 Voltage - Isolation: 5700Vrms Rise / Fall Time (Typ): 2.4ns, 2.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.6ns
Request a Quote Datasheet
Description
Win Source Part Number: 1370700-ISO7810DW Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Bulk Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO7810 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 1 Voltage - Isolation: 5700Vrms Rise / Fall Time (Typ): 2.4ns, 2.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.6ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1370700-ISO7810DW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1370700-ISO7810DW
Isolators - Digital Isolators 1370700-ISO7810DW
Win Source Part Number: 1370700-ISO7810DW Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Bulk Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO7810 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 1 Voltage - Isolation: 5700Vrms Rise / Fall Time (Typ): 2.4ns, 2.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.6ns

Win Source Part Number: 1370700-ISO7810DW
Category: Isolators - Digital Isolators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Bulk
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: ISO7810
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.25V ~ 5.5V
Data Rate: 100Mbps
Number of Channels: 1
Voltage - Isolation: 5700Vrms
Rise / Fall Time (Typ): 2.4ns, 2.4ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.6ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7810DW
Isolators - Digital Isolators ISO7810DW
DGTL ISO 5700VRMS 1CH GP 16SOIC

DGTL ISO 5700VRMS 1CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1370700-ISO7810DW ISO7810DW
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Modules Optical Isolator -  - Sensata Technologies
Specs
Signal Conditioning SigIsol
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
SomatXR: Standard Amplifier (16) - 1-MX1601B-R - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs IEPE / CCLD
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details