Texas Instruments Standard Linear and Logic Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments ISO7763FDW

Description
DIGITAL ISOLATOR, 6-CH, 100MBPS, WSOIC16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 6-CH, 100MBPS, WSOIC16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments - 26AJ6939 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments
26AJ6939
Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments 26AJ6939
DIGITAL ISOLATOR, 6-CH, 100MBPS, WSOIC16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

DIGITAL ISOLATOR, 6-CH, 100MBPS, WSOIC16; No. of Channels:6 Channel; Propagation Delay:11ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Digital Isolators
ISO7763FDW
Digital Isolators ISO7763FDW
Digital Isolators High-speed, robust EMC six-channel digital isolators 16-SOIC -55 to 125

Digital Isolators High-speed, robust EMC six-channel digital isolators 16-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 26AJ6939 ISO7763FDW
Product Name Digital Isolator, 6-Ch, 100Mbps, Wsoic16; No. Of Channels Texas Instruments Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.25V
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 879-BCM4339XKWBG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details